Vishay Intertechnology, Inc. SMD 150uF 16V Capacitor 293D157X9016D2TE3

Description
Tantalum Capacitor 150uF 16V 7343 SMD 600mR 125C Product overview: 293D157X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X9016D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 150uF 16V 7343 SMD 600mR 125C Product overview: 293D157X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X9016D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 16V Capacitor
59-293D157X9016D2TE3
SMD 150uF 16V Capacitor 59-293D157X9016D2TE3
Tantalum Capacitor 150uF 16V 7343 SMD 600mR 125C Product overview: 293D157X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X9016D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 150uF 16V 7343 SMD 600mR 125C Product overview: 293D157X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X9016D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1331320-293D157X9016D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1331320-293D157X9016D2TE3
Capacitors - Tantalum Capacitors 1331320-293D157X9016D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1331320-293D157X9016 D2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 600mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1746-6,718-1746- 2,718-1746-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1331320-293D157X9016D2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 150 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1746-6,718-1746-2,718-1746-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 718-1746-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1746-1-ND
Tantalum Capacitors 718-1746-1-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1746-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1746-2-ND
Tantalum Capacitors 718-1746-2-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1746-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1746-6-ND
Tantalum Capacitors 718-1746-6-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D157X9016D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D157X9016D2TE3
Tantalum Capacitors 293D157X9016D2TE3
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D157X9016D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D157X9016D2TE3
Capacitors - Tantalum Capacitors 293D157X9016D2TE3
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site
Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay - 37AJ7776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay
37AJ7776
Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay 37AJ7776
CAP, 150UF, 16V, TANT, CASE D; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Qualification:- RoHS Compliant: Yes

CAP, 150UF, 16V, TANT, CASE D; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 16V, Tant, Case D Rohs Compliant Vishay - 70AH0258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Tant, Case D Rohs Compliant Vishay
70AH0258
Cap, 150Uf, 16V, Tant, Case D Rohs Compliant Vishay 70AH0258
CAP, 150UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 150UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D157X9016D2TE3
Capacitors >> Tantalum Capacitors 293D157X9016D2TE3
150uF 16V 600mΩ ±10% CASE-D-7343 Tantalum Capacitors ROHS

150uF 16V 600mΩ ±10% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 293D157X9016D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D157X9016D2TE3
Tantalum Capacitors 293D157X9016D2TE3
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet
CAP TANT 150UF 10% 16V 2917 - 874-293D157X9016D2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 150UF 10% 16V 2917
874-293D157X9016D2TE3
CAP TANT 150UF 10% 16V 2917 874-293D157X9016D2TE3
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D157X9016D2TE3 1331320-293D157X9016D2TE3 718-1746-1-ND 718-1746-6-ND 293D157X9016D2TE3 293D157X9016D2TE3 37AJ7776 70AH0258 293D157X9016D2TE3 293D157X9016D2TE3 874-293D157X9016D2TE3
Product Name SMD 150uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay Cap, 150Uf, 16V, Tant, Case D Rohs Compliant Vishay Capacitors >> Tantalum Capacitors Tantalum Capacitors CAP TANT 150UF 10% 16V 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details