Vishay Precision Group Tantalum Capacitors 293D106X9016B2WE3

Description
293D106X9016B2WE3
Request a Quote Datasheet
Description
293D106X9016B2WE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D106X9016B2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9016B2WE3DKR-ND
Tantalum Capacitors 718-293D106X9016B2WE3DKR-ND
293D106X9016B2WE3

293D106X9016B2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9016B2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9016B2WE3CT-ND
Tantalum Capacitors 718-293D106X9016B2WE3CT-ND
293D106X9016B2WE3

293D106X9016B2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9016B2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9016B2WE3TR-ND
Tantalum Capacitors 718-293D106X9016B2WE3TR-ND
293D106X9016B2WE3

293D106X9016B2WE3

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 2 Ohm Capacitor
59-293D106X9016B2WE3
SMD 10uF 16V 2 Ohm Capacitor 59-293D106X9016B2WE3
Cap Tant Solid 10uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: 293D106X9016B2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9016B2WE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: 293D106X9016B2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9016B2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X9016B2WE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X9016B2WE3
Capacitors - Tantalum Capacitors 293D106X9016B2WE3
293D106X9016B2WE3

293D106X9016B2WE3

Supplier's Site
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 09K5843 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
09K5843
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 09K5843
Capacitor,10uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D106X9016B2WE3DKR-ND 718-293D106X9016B2WE3CT-ND 59-293D106X9016B2WE3 293D106X9016B2WE3 09K5843
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 16V 2 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - TAS105M035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details