Vishay Intertechnology, Inc. Tantalum Capacitors 293D107X0004D2TE3

Description
100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D107X0004D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D107X0004D2TE3-ND
Tantalum Capacitors 293D107X0004D2TE3-ND
100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm

100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D107X0004D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D107X0004D2TE3
Tantalum Capacitors 293D107X0004D2TE3
CAP TANT 100UF 20% 4V 2917

CAP TANT 100UF 20% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D107X0004D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X0004D2TE3
Capacitors - Tantalum Capacitors 293D107X0004D2TE3
CAP TANT 100UF 20% 4V 2917

CAP TANT 100UF 20% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D107X0004D2TE3-ND 293D107X0004D2TE3 293D107X0004D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details