Vishay Precision Group Tantalum Capacitors 293D224X9035A2TE3

Description
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet
Description
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D224X9035A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D224X9035A2TE3CT-ND
Tantalum Capacitors 718-293D224X9035A2TE3CT-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D224X9035A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D224X9035A2TE3TR-ND
Tantalum Capacitors 718-293D224X9035A2TE3TR-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D224X9035A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D224X9035A2TE3DKR-ND
Tantalum Capacitors 718-293D224X9035A2TE3DKR-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.22uF 35V Capacitor
59-293D224X9035A2TE3
SMD 0.22uF 35V Capacitor 59-293D224X9035A2TE3
Tantalum Capacitor, 0.22uF, 35V, 1206 SMD Product overview: 293D224X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D224X9035A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 0.22uF, 35V, 1206 SMD Product overview: 293D224X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D224X9035A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1328439-293D224X9035A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328439-293D224X9035A2TE3
Capacitors - Tantalum Capacitors 1328439-293D224X9035A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1328439-293D224X9035 A2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 15Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D224X9035A2TE3-ND ,718-293D224X9035A2T E3DKR,718-293D224X90 35A2TE3CT,718-293D22 4X9035A2TE3TR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328439-293D224X9035A2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 15Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 293D224X9035A2TE3-ND,718-293D224X9035A2TE3DKR,718-293D224X9035A2TE3CT,718-293D224X9035A2TE3TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 293D224X9035A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D224X9035A2TE3
Tantalum Capacitors 293D224X9035A2TE3
CAP TANT 0.22UF 10% 35V 1206

CAP TANT 0.22UF 10% 35V 1206

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.22 F, 10%, 35 V Rohs Compliant Vishay - 47R4633 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.22 F, 10%, 35 V Rohs Compliant Vishay
47R4633
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.22 F, 10%, 35 V Rohs Compliant Vishay 47R4633
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 0.22 F, 10%, 35 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 0.22 F, 10%, 35 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D224X9035A2TE3CT-ND 718-293D224X9035A2TE3DKR-ND 59-293D224X9035A2TE3 1328439-293D224X9035A2TE3 293D224X9035A2TE3 47R4633
Product Name Tantalum Capacitors Tantalum Capacitors SMD 0.22uF 35V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.22 F, 10%, 35 V Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers