100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
CAPACITOR, TANTALUM, SOLID, POLARIZED, 6.3 V, 100 uF, SURFACE MOUNT, 1411, CHIP, ROHS COMPLIANT Product overview: 293D107X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3 V, 100 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3 V, 100 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X96R3B2TE3
Capacitor Tantalum SMT 293D 6.3V 100uF
Capacitor Tantalum SMT 293D 6.3V 100uF
CAP TANT 100UF 10% 6.3V 1411
CAP TANT 100UF 10% 6.3V 1411
TANTALUM CAPACITOR, 100UF 6.3V 1.7 OHM 10%, 3528-21; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:-RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 100 F, 10%, 6.3 V RoHS Compliant: Yes
CAP, 100UF, 6.3V, TANT, CASE B ROHS COMPLIANT: YES
100uF 6.3V 1.7Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
CAP TANT 100UF 10% 6.3V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1128-1-ND | 718-1128-6-ND | 59-293D107X96R3B2TE3 | 6843932P | 1693321 | 293D107X96R3B2TE3 | 293D107X96R3B2TE3 | 99M0350 | 47R4618 | 293D107X96R3B2TE3 | 293D107X96R3B2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 6.3 V 100 uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 100Uf 6.3V 1.7 Ohm 10%, 3528-21; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay | Capacitors >> Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |