Vishay Precision Group Capacitors - Tantalum Capacitors 293D157X9016E2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 1328429-293D157X9016 E2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.170" (4.32mm) Standard Package: 400 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D157X9016E2TE3-ND ,718-1825-6,718-1825 -1,718-1825-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 1328429-293D157X9016 E2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.170" (4.32mm) Standard Package: 400 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D157X9016E2TE3-ND ,718-1825-6,718-1825 -1,718-1825-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1328429-293D157X9016E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328429-293D157X9016E2TE3
Capacitors - Tantalum Capacitors 1328429-293D157X9016E2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1328429-293D157X9016 E2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.170" (4.32mm) Standard Package: 400 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D157X9016E2TE3-ND ,718-1825-6,718-1825 -1,718-1825-2 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328429-293D157X9016E2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.170" (4.32mm)
Standard Package: 400
Mounting: Surface Mount
Capacitance: 150 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: E
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 293D157X9016E2TE3-ND,718-1825-6,718-1825-1,718-1825-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 718-1825-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1825-2-ND
Tantalum Capacitors 718-1825-2-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1825-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1825-1-ND
Tantalum Capacitors 718-1825-1-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1825-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1825-6-ND
Tantalum Capacitors 718-1825-6-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 16V Capacitor
59-293D157X9016E2TE3
SMD 150uF 16V Capacitor 59-293D157X9016E2TE3
150uF 16V Tantalum Capacitor, 2917 SMD, 500mR ESR Product overview: 293D157X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X9016E2TE3 can be used for catalog matching and distributor lookup.

150uF 16V Tantalum Capacitor, 2917 SMD, 500mR ESR Product overview: 293D157X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X9016E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D157X9016E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D157X9016E2TE3
Capacitors - Tantalum Capacitors 293D157X9016E2TE3
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - 293D157X9016E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D157X9016E2TE3
Tantalum Capacitors 293D157X9016E2TE3
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet
Cap, 150Uf, 16V, Tant, Case E; Capacitance Vishay - 09K6094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Tant, Case E; Capacitance Vishay
09K6094
Cap, 150Uf, 16V, Tant, Case E; Capacitance Vishay 09K6094
CAP, 150UF, 16V, TANT, CASE E; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

CAP, 150UF, 16V, TANT, CASE E; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 16V, Tant, Case E; Capacitance Vishay - 66AJ2007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Tant, Case E; Capacitance Vishay
66AJ2007
Cap, 150Uf, 16V, Tant, Case E; Capacitance Vishay 66AJ2007
CAP, 150UF, 16V, TANT, CASE E; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

CAP, 150UF, 16V, TANT, CASE E; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D157X9016E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D157X9016E2TE3
Tantalum Capacitors 293D157X9016E2TE3
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328429-293D157X9016E2TE3 718-1825-2-ND 718-1825-6-ND 59-293D157X9016E2TE3 293D157X9016E2TE3 293D157X9016E2TE3 09K6094 293D157X9016E2TE3
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 150uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 150Uf, 16V, Tant, Case E; Capacitance Vishay Tantalum Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC850K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers