Vishay Precision Group Tantalum Capacitors - 293D155X9035C2TE3 293D155X9035C2TE3

Description
Manufacturer: Vishay Win Source Part Number: 906190-293D155X9035C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 3.8Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1810-6, 293D155X9035C2TE3-ND , 718-1810-1, 718-1810-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 906190-293D155X9035C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 3.8Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1810-6, 293D155X9035C2TE3-ND , 718-1810-1, 718-1810-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D155X9035C2TE3 - 906190-293D155X9035C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D155X9035C2TE3
906190-293D155X9035C2TE3
Tantalum Capacitors - 293D155X9035C2TE3 906190-293D155X9035C2TE3
Manufacturer: Vishay Win Source Part Number: 906190-293D155X9035C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 3.8Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1810-6, 293D155X9035C2TE3-ND , 718-1810-1, 718-1810-2

Manufacturer: Vishay
Win Source Part Number: 906190-293D155X9035C2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2312 (6032 Metric) 3.8Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1810-6, 293D155X9035C2TE3-ND, 718-1810-1, 718-1810-2

Buy Now Datasheet
Singapore, Singapore
SMD 1.5uF 35V Capacitor
59-293D155X9035C2TE3
SMD 1.5uF 35V Capacitor 59-293D155X9035C2TE3
Tantalum Capacitor 1.5uF 35V 10% SMD 6032 3.8R 125C Product overview: 293D155X9035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9035C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 1.5uF 35V 10% SMD 6032 3.8R 125C Product overview: 293D155X9035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9035C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1810-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1810-1-ND
Tantalum Capacitors 718-1810-1-ND
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.8Ohm

1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1810-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1810-6-ND
Tantalum Capacitors 718-1810-6-ND
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.8Ohm

1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1810-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1810-2-ND
Tantalum Capacitors 718-1810-2-ND
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.8Ohm

1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D155X9035C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D155X9035C2TE3
Capacitors - Tantalum Capacitors 293D155X9035C2TE3
CAP TANT 1.5UF 10% 35V 2312

CAP TANT 1.5UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - 293D155X9035C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D155X9035C2TE3
Tantalum Capacitors 293D155X9035C2TE3
CAP TANT 1.5UF 10% 35V 2312

CAP TANT 1.5UF 10% 35V 2312

Supplier's Site Datasheet
CAP TANT 1.5UF 35V 10% 2312 - 874-293D155X9035C2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1.5UF 35V 10% 2312
874-293D155X9035C2TE3
CAP TANT 1.5UF 35V 10% 2312 874-293D155X9035C2TE3
CAP TANT 1.5UF 35V 10% 2312

CAP TANT 1.5UF 35V 10% 2312

Supplier's Site
Capacitor Tant, 1.5Uf, 35V; Capacitance Vishay - 09K5983 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 35V; Capacitance Vishay
09K5983
Capacitor Tant, 1.5Uf, 35V; Capacitance Vishay 09K5983
CAPACITOR TANT, 1.5UF, 35V; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:3.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:170mA; Product Length:6mm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 35V; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:3.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:170mA; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 906190-293D155X9035C2TE3 59-293D155X9035C2TE3 718-1810-1-ND 718-1810-6-ND 293D155X9035C2TE3 293D155X9035C2TE3 874-293D155X9035C2TE3 09K5983
Product Name Tantalum Capacitors - 293D155X9035C2TE3 SMD 1.5uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 1.5UF 35V 10% 2312 Capacitor Tant, 1.5Uf, 35V; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2312 (6032 Metric) Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details