Vishay Intertechnology, Inc. Tantalum Capacitors 293D107X5010D2TE3

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1890-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1890-1-ND
Tantalum Capacitors 718-1890-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1890-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1890-2-ND
Tantalum Capacitors 718-1890-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1890-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1890-6-ND
Tantalum Capacitors 718-1890-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V Capacitor
59-293D107X5010D2TE3
SMD 100uF 10V Capacitor 59-293D107X5010D2TE3
Tantalum Cap 100uF 10V 5% 7343 SMD 600mR 125C Product overview: 293D107X5010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X5010D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 100uF 10V 5% 7343 SMD 600mR 125C Product overview: 293D107X5010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X5010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D107X5010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D107X5010D2TE3
Tantalum Capacitors 293D107X5010D2TE3
CAP TANT 100UF 5% 10V 2917

CAP TANT 100UF 5% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D107X5010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X5010D2TE3
Capacitors - Tantalum Capacitors 293D107X5010D2TE3
CAP TANT 100UF 5% 10V 2917

CAP TANT 100UF 5% 10V 2917

Supplier's Site
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay - 37AJ7772 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay
37AJ7772
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay 37AJ7772
CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 5%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 5%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1890-1-ND 718-1890-6-ND 59-293D107X5010D2TE3 293D107X5010D2TE3 293D107X5010D2TE3 37AJ7772
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers