Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X9063E8T

Description
10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D106X9063E8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D106X9063E8T-ND
Tantalum Capacitors 293D106X9063E8T-ND
10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D106X9063E8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D106X9063E8T
Capacitors - Tantalum Capacitors 293D106X9063E8T
CAP TANT 10UF 10% 63V 2917

CAP TANT 10UF 10% 63V 2917

Supplier's Site
Tantalum Capacitors - 293D106X9063E8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X9063E8T
Tantalum Capacitors 293D106X9063E8T
CAP TANT 10UF 10% 63V 2917

CAP TANT 10UF 10% 63V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D106X9063E8T-ND 293D106X9063E8T 293D106X9063E8T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details