Vishay Intertechnology, Inc. Tantalum Capacitors 293D156X0035D2TE3

Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D156X0035D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X0035D2TE3TR-ND
Tantalum Capacitors 718-293D156X0035D2TE3TR-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X0035D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X0035D2TE3CT-ND
Tantalum Capacitors 718-293D156X0035D2TE3CT-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X0035D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X0035D2TE3DKR-ND
Tantalum Capacitors 718-293D156X0035D2TE3DKR-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D156X0035D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D156X0035D2TE3
Tantalum Capacitors 293D156X0035D2TE3
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 293D156X0035D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X0035D2TE3
Tantalum Capacitors 293D156X0035D2TE3
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X0035D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X0035D2TE3
Capacitors - Tantalum Capacitors 293D156X0035D2TE3
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D156X0035D2TE3TR-ND 718-293D156X0035D2TE3DKR-ND 293D156X0035D2TE3 293D156X0035D2TE3 293D156X0035D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details