Vishay Intertechnology, Inc. Tantalum Capacitors 293D107X9020E2TE3

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1024-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1024-6-ND
Tantalum Capacitors 718-1024-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1024-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1024-2-ND
Tantalum Capacitors 718-1024-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1024-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1024-1-ND
Tantalum Capacitors 718-1024-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 6843923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843923
Tantalum Capacitors 6843923
Capacitor Tantalum SMT 293D 20V 100uF

Capacitor Tantalum SMT 293D 20V 100uF

Supplier's Site
Tantalum Capacitors - 6843923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843923P
Tantalum Capacitors 6843923P
Capacitor Tantalum SMT 293D 20V 100uF

Capacitor Tantalum SMT 293D 20V 100uF

Supplier's Site
Tantalum Capacitors - 1693318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693318
Tantalum Capacitors 1693318
Capacitor Tantalum SMT 293D 20V 100uF

Capacitor Tantalum SMT 293D 20V 100uF

Supplier's Site
Capacitors - Tantalum Capacitors - 1330355-293D107X9020E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330355-293D107X9020E2TE3
Capacitors - Tantalum Capacitors 1330355-293D107X9020E2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1330355-293D107X9020 E2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.170" (4.32mm) Standard Package: 400 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1024-1,718-1024- 2,Q6936817ED,718-102 4-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1330355-293D107X9020E2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.170" (4.32mm)
Standard Package: 400
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: E
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1024-1,718-1024-2,Q6936817ED,718-1024-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 20V Capacitor
59-293D107X9020E2TE3
SMD 100uF 20V Capacitor 59-293D107X9020E2TE3
100uF 20V Tantalum Capacitor, 2917 SMD Product overview: 293D107X9020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X9020E2TE3 can be used for catalog matching and distributor lookup.

100uF 20V Tantalum Capacitor, 2917 SMD Product overview: 293D107X9020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X9020E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D107X9020E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D107X9020E2TE3
Tantalum Capacitors 293D107X9020E2TE3
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D107X9020E2TE3
Capacitors >> Tantalum Capacitors 293D107X9020E2TE3
100uF 20V 500mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS

100uF 20V 500mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 20V 0.5 Ohm 10%, 7343-43; Capacitance Vishay - 09K5908 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 20V 0.5 Ohm 10%, 7343-43; Capacitance Vishay
09K5908
Tantalum Capacitor, 100Uf 20V 0.5 Ohm 10%, 7343-43; Capacitance Vishay 09K5908
TANTALUM CAPACITOR, 100UF 20V 0.5 OHM 10%, 7343-43; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 20V 0.5 OHM 10%, 7343-43; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay - 47R4617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay
47R4617
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay 47R4617
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 100 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 100 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 20V, 10%, Reel; Capacitance Vishay - 05AC9706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 20V, 10%, Reel; Capacitance Vishay
05AC9706
Cap, 100Μf, 20V, 10%, Reel; Capacitance Vishay 05AC9706
CAP, 100µF, 20V, 10%, REEL; Capacitance:100µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 20V, 10%, REEL; Capacitance:100µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D107X9020E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X9020E2TE3
Capacitors - Tantalum Capacitors 293D107X9020E2TE3
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1024-6-ND 718-1024-2-ND 6843923 6843923P 1330355-293D107X9020E2TE3 59-293D107X9020E2TE3 293D107X9020E2TE3 293D107X9020E2TE3 09K5908 47R4617 05AC9706 293D107X9020E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 100uF 20V Capacitor Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 100Uf 20V 0.5 Ohm 10%, 7343-43; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay Cap, 100Μf, 20V, 10%, Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details