Vishay Intertechnology, Inc. SMD 15uF 20V Capacitor 293D156X9020D2TE3

Description
15uF 20V Tantalum Cap, 900mR ESR, 125C, SMD, 10% Product overview: 293D156X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9020D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uF 20V Tantalum Cap, 900mR ESR, 125C, SMD, 10% Product overview: 293D156X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9020D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 20V Capacitor
59-293D156X9020D2TE3
SMD 15uF 20V Capacitor 59-293D156X9020D2TE3
15uF 20V Tantalum Cap, 900mR ESR, 125C, SMD, 10% Product overview: 293D156X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9020D2TE3 can be used for catalog matching and distributor lookup.

15uF 20V Tantalum Cap, 900mR ESR, 125C, SMD, 10% Product overview: 293D156X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9020D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D156X9020D2TE3 - 906193-293D156X9020D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D156X9020D2TE3
906193-293D156X9020D2TE3
Tantalum Capacitors - 293D156X9020D2TE3 906193-293D156X9020D2TE3
Manufacturer: Vishay Win Source Part Number: 906193-293D156X9020D 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 900mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D156X9020D2TE 3TR, 718-293D156X9020D2TE 3CT, 718-293D156X9020D2TE 3DKR, 293D156X9020D2TE3-ND

Manufacturer: Vishay
Win Source Part Number: 906193-293D156X9020D2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 900mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D156X9020D2TE3TR, 718-293D156X9020D2TE3CT, 718-293D156X9020D2TE3DKR, 293D156X9020D2TE3-ND

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9020D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9020D2TE3DKR-ND
Tantalum Capacitors 718-293D156X9020D2TE3DKR-ND
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9020D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9020D2TE3TR-ND
Tantalum Capacitors 718-293D156X9020D2TE3TR-ND
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9020D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9020D2TE3CT-ND
Tantalum Capacitors 718-293D156X9020D2TE3CT-ND
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Cap, 15Uf, 20V, Tant, Case D; Capacitance Vishay - 09K6053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 20V, Tant, Case D; Capacitance Vishay
09K6053
Cap, 15Uf, 20V, Tant, Case D; Capacitance Vishay 09K6053
CAP, 15UF, 20V, TANT, CASE D; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:410mA; Qualification:- RoHS Compliant: Yes

CAP, 15UF, 20V, TANT, CASE D; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:410mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 20V, Tant, Case D; Capacitance Vishay - 66AJ2006 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 20V, Tant, Case D; Capacitance Vishay
66AJ2006
Cap, 15Uf, 20V, Tant, Case D; Capacitance Vishay 66AJ2006
CAP, 15UF, 20V, TANT, CASE D; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:410mA; Qualification:- RoHS Compliant: Yes

CAP, 15UF, 20V, TANT, CASE D; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:410mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D156X9020D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X9020D2TE3
Tantalum Capacitors 293D156X9020D2TE3
CAP TANT 15UF 10% 20V 2917

CAP TANT 15UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X9020D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X9020D2TE3
Capacitors - Tantalum Capacitors 293D156X9020D2TE3
CAP TANT 15UF 10% 20V 2917

CAP TANT 15UF 10% 20V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D156X9020D2TE3 906193-293D156X9020D2TE3 718-293D156X9020D2TE3DKR-ND 718-293D156X9020D2TE3TR-ND 09K6053 293D156X9020D2TE3 293D156X9020D2TE3
Product Name SMD 15uF 20V Capacitor Tantalum Capacitors - 293D156X9020D2TE3 Tantalum Capacitors Tantalum Capacitors Cap, 15Uf, 20V, Tant, Case D; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers