Vishay Precision Group Tantalum Capacitors - 293D156X9020B2TE3 293D156X9020B2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 751063-293D156X9020B 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 15μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 2.3Ohm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 751063-293D156X9020B 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 15μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 2.3Ohm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X9020B2TE3 - 751063-293D156X9020B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D156X9020B2TE3
751063-293D156X9020B2TE3
Tantalum Capacitors - 293D156X9020B2TE3 751063-293D156X9020B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 751063-293D156X9020B 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 15μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 2.3Ohm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 751063-293D156X9020B2TE3
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 15μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 2.3Ohm
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.11mm)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now
Singapore, Singapore
SMD 15uF 20V 2.3 Ohm Capacitor
59-293D156X9020B2TE3
SMD 15uF 20V 2.3 Ohm Capacitor 59-293D156X9020B2TE3
15uF 20V Tantalum Capacitor, 2.3 Ohm ESR, 125°C, SMD Product overview: 293D156X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9020B2TE3 can be used for catalog matching and distributor lookup.

15uF 20V Tantalum Capacitor, 2.3 Ohm ESR, 125°C, SMD Product overview: 293D156X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9020B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D156X9020B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9020B2TE3CT-ND
Tantalum Capacitors 718-293D156X9020B2TE3CT-ND
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.3Ohm

15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9020B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9020B2TE3DKR-ND
Tantalum Capacitors 718-293D156X9020B2TE3DKR-ND
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.3Ohm

15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9020B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9020B2TE3TR-ND
Tantalum Capacitors 718-293D156X9020B2TE3TR-ND
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.3Ohm

15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D156X9020B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X9020B2TE3
Capacitors - Tantalum Capacitors 293D156X9020B2TE3
CAP TANT 15UF 10% 20V 1411

CAP TANT 15UF 10% 20V 1411

Supplier's Site
Tantalum Capacitors - 293D156X9020B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X9020B2TE3
Tantalum Capacitors 293D156X9020B2TE3
CAP TANT 15UF 10% 20V 1411

CAP TANT 15UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 751063-293D156X9020B2TE3 59-293D156X9020B2TE3 718-293D156X9020B2TE3CT-ND 718-293D156X9020B2TE3DKR-ND 293D156X9020B2TE3 293D156X9020B2TE3
Product Name Tantalum Capacitors - 293D156X9020B2TE3 SMD 15uF 20V 2.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers