Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X9025B2TE3

Description
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.3Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D106X9025B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9025B2TE3TR-ND
Tantalum Capacitors 718-293D106X9025B2TE3TR-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9025B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9025B2TE3DKR-ND
Tantalum Capacitors 718-293D106X9025B2TE3DKR-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9025B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9025B2TE3CT-ND
Tantalum Capacitors 718-293D106X9025B2TE3CT-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.3Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 25V 2.3 Ohm Capacitor
59-293D106X9025B2TE3
SMD 10uF 25V 2.3 Ohm Capacitor 59-293D106X9025B2TE3
Cap Tant Solid 10uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.3 Ohm 125°C T/R Product overview: 293D106X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9025B2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.3 Ohm 125°C T/R Product overview: 293D106X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2304 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2304
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2304
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 25V, Tant, Case B; Capacitance Vishay - 86R6900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Case B; Capacitance Vishay
86R6900
Cap, 10Uf, 25V, Tant, Case B; Capacitance Vishay 86R6900
CAP, 10UF, 25V, TANT, CASE B; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:190mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, TANT, CASE B; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:190mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 25V, Tant, Case B; Capacitance Vishay - 66AJ2000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Case B; Capacitance Vishay
66AJ2000
Cap, 10Uf, 25V, Tant, Case B; Capacitance Vishay 66AJ2000
CAP, 10UF, 25V, TANT, CASE B; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:190mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, TANT, CASE B; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:190mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D106X9025B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X9025B2TE3
Tantalum Capacitors 293D106X9025B2TE3
TANTALUM CAP 10000000 PF 10%

TANTALUM CAP 10000000 PF 10%

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X9025B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X9025B2TE3
Capacitors - Tantalum Capacitors 293D106X9025B2TE3
TANTALUM CAP 10000000 PF 10%

TANTALUM CAP 10000000 PF 10%

Supplier's Site
Tantalum Capacitors - 293D106X9025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X9025B2TE3
Tantalum Capacitors 293D106X9025B2TE3
TANTALUM CAP 10000000 PF 10%

TANTALUM CAP 10000000 PF 10%

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D106X9025B2TE3
Capacitors >> Tantalum Capacitors 293D106X9025B2TE3
10uF 25V 2.3Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

10uF 25V 2.3Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D106X9025B2TE3TR-ND 718-293D106X9025B2TE3DKR-ND 59-293D106X9025B2TE3 08X2304 86R6900 293D106X9025B2TE3 293D106X9025B2TE3 293D106X9025B2TE3 293D106X9025B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 25V 2.3 Ohm Capacitor Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay Cap, 10Uf, 25V, Tant, Case B; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1711168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details