Vishay Intertechnology, Inc. Tantalum Capacitors 293D156X9035E2TE3

Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X9035E2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D156X9035E2TE3-ND
Tantalum Capacitors 293D156X9035E2TE3-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
15UF 35V Capacitor
59-293D156X9035E2TE3
15UF 35V Capacitor 59-293D156X9035E2TE3
CAP TANT 15UF 10% 35V 2917 Product overview: 293D156X9035E2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9035E2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 15UF 10% 35V 2917 Product overview: 293D156X9035E2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9035E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D156X9035E2TE3 - 1003710-293D156X9035E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D156X9035E2TE3
1003710-293D156X9035E2TE3
Tantalum Capacitors - 293D156X9035E2TE3 1003710-293D156X9035E2TE3
Manufacturer: Vishay Win Source Part Number: 1003710-293D156X9035 E2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.170" (4.32mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±10% Manufacturer Size Code: E ESR: 700 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003710-293D156X9035E2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.170" (4.32mm)
Mounting: SMD (SMT)
Capacitance: 15μF
Tolerance: ±10%
Manufacturer Size Code: E
ESR: 700 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D156X9035E2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D156X9035E2TE3
Capacitors - Tantalum Capacitors 293D156X9035E2TE3
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2310
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2310
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D156X9035E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X9035E2TE3
Tantalum Capacitors 293D156X9035E2TE3
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 293D156X9035E2TE3-ND 59-293D156X9035E2TE3 1003710-293D156X9035E2TE3 293D156X9035E2TE3 08X2310 293D156X9035E2TE3
Product Name Tantalum Capacitors 15UF 35V Capacitor Tantalum Capacitors - 293D156X9035E2TE3 Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details