Vishay Intertechnology, Inc. SMD 100uF 10V Capacitor 293D107X0010C2TE3

Description
100uF 10V Tantalum Capacitor, SMD, 2312, 900mR ESR Product overview: 293D107X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0010C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 10V Tantalum Capacitor, SMD, 2312, 900mR ESR Product overview: 293D107X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0010C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 10V Capacitor
59-293D107X0010C2TE3
SMD 100uF 10V Capacitor 59-293D107X0010C2TE3
100uF 10V Tantalum Capacitor, SMD, 2312, 900mR ESR Product overview: 293D107X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0010C2TE3 can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, SMD, 2312, 900mR ESR Product overview: 293D107X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D107X0010C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D107X0010C2TE3DKR-ND
Tantalum Capacitors 718-293D107X0010C2TE3DKR-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D107X0010C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D107X0010C2TE3CT-ND
Tantalum Capacitors 718-293D107X0010C2TE3CT-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D107X0010C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D107X0010C2TE3TR-ND
Tantalum Capacitors 718-293D107X0010C2TE3TR-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D107X0010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X0010C2TE3
Capacitors - Tantalum Capacitors 293D107X0010C2TE3
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site
Tantalum Capacitor, 100Uf 10V 0.9 Ohm 20%, 6032-28, Full Reel; Capacitance Vishay - 09K5873 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.9 Ohm 20%, 6032-28, Full Reel; Capacitance Vishay
09K5873
Tantalum Capacitor, 100Uf 10V 0.9 Ohm 20%, 6032-28, Full Reel; Capacitance Vishay 09K5873
TANTALUM CAPACITOR, 100UF 10V 0.9 OHM 20%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.9 OHM 20%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay - 90AJ7673 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay
90AJ7673
Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay 90AJ7673
CAP, 100UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 293D107X0010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D107X0010C2TE3
Tantalum Capacitors 293D107X0010C2TE3
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitors - 293D107X0010C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D107X0010C2TE3
Tantalum Capacitors 293D107X0010C2TE3
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D107X0010C2TE3 718-293D107X0010C2TE3DKR-ND 718-293D107X0010C2TE3CT-ND 293D107X0010C2TE3 09K5873 90AJ7673 293D107X0010C2TE3 293D107X0010C2TE3
Product Name SMD 100uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf 10V 0.9 Ohm 20%, 6032-28, Full Reel; Capacitance Vishay Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details