Vishay Intertechnology, Inc. Tantalum Capacitors 293D107X96R3D2TE3

Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1059-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1059-1-ND
Tantalum Capacitors 718-1059-1-ND
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1059-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1059-6-ND
Tantalum Capacitors 718-1059-6-ND
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1059-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1059-2-ND
Tantalum Capacitors 718-1059-2-ND
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V Capacitor
59-293D107X96R3D2TE3
SMD 100uF 6.3V Capacitor 59-293D107X96R3D2TE3
Tantalum Capacitor 100uF 6.3V 10% 7343 SMD 700mR 125C Product overview: 293D107X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X96R3D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 100uF 6.3V 10% 7343 SMD 700mR 125C Product overview: 293D107X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X96R3D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 968809-293D107X96R3D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
968809-293D107X96R3D2TE3
Capacitors - Tantalum Capacitors 968809-293D107X96R3D2TE3
Win Source Part Number: 968809-293D107X96R3D 2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 293D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 700mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1059-2,718-1059- 1,718-1059-6,Q693681 7DM

Win Source Part Number: 968809-293D107X96R3D2TE3
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 293D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 700mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1059-2,718-1059-1,718-1059-6,Q6936817DM

Buy Now Datasheet
Tantalum Capacitor, 100Uf 6.3V 0.7 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 09K5914 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V 0.7 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
09K5914
Tantalum Capacitor, 100Uf 6.3V 0.7 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 09K5914
TANTALUM CAPACITOR, 100UF 6.3V 0.7 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V 0.7 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay - 08X2308 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay
08X2308
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay 08X2308
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 100 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 100 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Case D Rohs Compliant Vishay - 69AH4633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Case D Rohs Compliant Vishay
69AH4633
Cap, 100Uf, 6.3V, Tant, Case D Rohs Compliant Vishay 69AH4633
CAP, 100UF, 6.3V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D107X96R3D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X96R3D2TE3
Capacitors - Tantalum Capacitors 293D107X96R3D2TE3
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - 293D107X96R3D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D107X96R3D2TE3
Tantalum Capacitors 293D107X96R3D2TE3
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1059-1-ND 718-1059-6-ND 59-293D107X96R3D2TE3 968809-293D107X96R3D2TE3 09K5914 08X2308 293D107X96R3D2TE3 293D107X96R3D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf 6.3V 0.7 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details