Vishay Intertechnology, Inc. SMD 15uF 25V Capacitor 293D156X9025C2TE3

Description
15uF 25V Tantalum Capacitor, 2312/6032 SMD Product overview: 293D156X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9025C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uF 25V Tantalum Capacitor, 2312/6032 SMD Product overview: 293D156X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9025C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 25V Capacitor
59-293D156X9025C2TE3
SMD 15uF 25V Capacitor 59-293D156X9025C2TE3
15uF 25V Tantalum Capacitor, 2312/6032 SMD Product overview: 293D156X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9025C2TE3 can be used for catalog matching and distributor lookup.

15uF 25V Tantalum Capacitor, 2312/6032 SMD Product overview: 293D156X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9025C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1815-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1815-1-ND
Tantalum Capacitors 718-1815-1-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1815-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1815-2-ND
Tantalum Capacitors 718-1815-2-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1815-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1815-6-ND
Tantalum Capacitors 718-1815-6-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359765-293D156X9025C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359765-293D156X9025C2TE3
Capacitors - Tantalum Capacitors 1359765-293D156X9025C2TE3
Win Source Part Number: 1359765-293D156X9025 C2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 1.2Ohm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359765-293D156X9025C2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 1.2Ohm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Capacitor Tant, 15Uf 25V, 1.2 Ohm, 0.1, 6032-28; Capacitance Vishay - 65K2832 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf 25V, 1.2 Ohm, 0.1, 6032-28; Capacitance Vishay
65K2832
Capacitor Tant, 15Uf 25V, 1.2 Ohm, 0.1, 6032-28; Capacitance Vishay 65K2832
CAPACITOR TANT, 15UF 25V, 1.2 OHM, 0.1, 6032-28; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:300mA RoHS Compliant: Yes

CAPACITOR TANT, 15UF 25V, 1.2 OHM, 0.1, 6032-28; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:300mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay - 47R4626 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay
47R4626
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay 47R4626
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 25 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 25 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D156X9025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X9025C2TE3
Tantalum Capacitors 293D156X9025C2TE3
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D156X9025C2TE3 718-1815-1-ND 718-1815-6-ND 1359765-293D156X9025C2TE3 65K2832 47R4626 293D156X9025C2TE3
Product Name SMD 15uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf 25V, 1.2 Ohm, 0.1, 6032-28; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers