Vishay Intertechnology, Inc. Tantalum Capacitors 293D156X0025C2TE3

Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X0025C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D156X0025C2TE3-ND
Tantalum Capacitors 293D156X0025C2TE3-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D156X0025C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X0025C2TE3
Capacitors - Tantalum Capacitors 293D156X0025C2TE3
CAP TANT 15UF 20% 25V 2312

CAP TANT 15UF 20% 25V 2312

Supplier's Site
Tantalum Capacitors - 293D156X0025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X0025C2TE3
Tantalum Capacitors 293D156X0025C2TE3
CAP TANT 15UF 20% 25V 2312

CAP TANT 15UF 20% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D156X0025C2TE3-ND 293D156X0025C2TE3 293D156X0025C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Tantalum Capacitors - T491D475K035AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers