Vishay Precision Group Tantalum Capacitors 293D106X9025C8T

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D106X9025C8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9025C8TTR-ND
Tantalum Capacitors 718-293D106X9025C8TTR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Tantalum Capacitor, 10Uf 25V, 2.3 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay - 83K4481 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V, 2.3 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
83K4481
Tantalum Capacitor, 10Uf 25V, 2.3 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay 83K4481
TANTALUM CAPACITOR, 10UF 25V, 2.3 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: No

TANTALUM CAPACITOR, 10UF 25V, 2.3 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 718-293D106X9025C8TTR-ND 83K4481
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf 25V, 2.3 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814685 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details