Vishay Intertechnology, Inc. Tantalum Capacitors 293D156X56R3A2TE3

Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X56R3A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D156X56R3A2TE3-ND
Tantalum Capacitors 293D156X56R3A2TE3-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D156X56R3A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X56R3A2TE3
Tantalum Capacitors 293D156X56R3A2TE3
CAP TANT 15UF 5% 6.3V 1206

CAP TANT 15UF 5% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X56R3A2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D156X56R3A2TE3
Capacitors - Tantalum Capacitors 293D156X56R3A2TE3
CAP TANT 15UF 5% 6.3V 1206

CAP TANT 15UF 5% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D156X56R3A2TE3-ND 293D156X56R3A2TE3 293D156X56R3A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details