Alpha Wire Plug/Receptacle HPP13 BK080

Description
(PRICE/PK OF 10) HOLE PLUG, PG13.5, PA 6, 25MM, BLK, PLUG MATERIAL:NYLON 6 (POLYAMIDE 6), THREAD SIZE, IMPERIAL:PG13.5, THREAD SIZE, METRIC, EXTERNAL DIAMETER:25MM, PRODUCT RANGE:FIT HPP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 10) HOLE PLUG, PG13.5, PA 6, 25MM, BLK, PLUG MATERIAL:NYLON 6 (POLYAMIDE 6), THREAD SIZE, IMPERIAL:PG13.5, THREAD SIZE, METRIC, EXTERNAL DIAMETER:25MM, PRODUCT RANGE:FIT HPP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 102226451 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
102226451
Plug/Receptacle 102226451
(PRICE/PK OF 10) HOLE PLUG, PG13.5, PA 6, 25MM, BLK, PLUG MATERIAL:NYLON 6 (POLYAMIDE 6), THREAD SIZE, IMPERIAL:PG13.5, THREAD SIZE, METRIC, EXTERNAL DIAMETER:25MM, PRODUCT RANGE:FIT HPP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 10) HOLE PLUG, PG13.5, PA 6, 25MM, BLK, PLUG MATERIAL:NYLON 6 (POLYAMIDE 6), THREAD SIZE, IMPERIAL:PG13.5, THREAD SIZE, METRIC, EXTERNAL DIAMETER:25MM, PRODUCT RANGE:FIT HPP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 102226451
Product Name Plug/Receptacle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-S-M12G4-P1-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details