Hubbell Wiring Device-Kellems Modular Jack HXJ6BK

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLACK COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLACK COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJ6BK - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJ6BK
Modular Jack HXJ6BK
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLACK COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 8-POSITION 8-WIRE CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • 6 CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet
Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices - 27C9953 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
27C9953
Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices 27C9953
CAT6 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT6 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21553164 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21553164
Plug/Receptacle 21553164
TELEPHONE AND DATA DISTRIBUTION JACK, XCELERATOR CAT 6, 8 POSITION, UNI A/B, BLACK. FREE 2 YEAR RADWELL WARRANTY

TELEPHONE AND DATA DISTRIBUTION JACK, XCELERATOR CAT 6, 8 POSITION, UNI A/B, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HXJ6BK 27C9953 21553164
Product Name Modular Jack Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices Plug/Receptacle
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details