MK Products, Inc. Plug/Receptacle K2946ALM

Description
SWITCH SOCKET, 2-GANG, 13 AMP, 250 VAC, 50/60 HZ, STEEL MATERIAL, ALUMINUM FINNISH, 146 MM WIDTH, 86 MM HEIGHT, 51 MM DEPTH. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH SOCKET, 2-GANG, 13 AMP, 250 VAC, 50/60 HZ, STEEL MATERIAL, ALUMINUM FINNISH, 146 MM WIDTH, 86 MM HEIGHT, 51 MM DEPTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4827731 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4827731
Plug/Receptacle 4827731
SWITCH SOCKET, 2-GANG, 13 AMP, 250 VAC, 50/60 HZ, STEEL MATERIAL, ALUMINUM FINNISH, 146 MM WIDTH, 86 MM HEIGHT, 51 MM DEPTH. FREE 2 YEAR RADWELL WARRANTY

SWITCH SOCKET, 2-GANG, 13 AMP, 250 VAC, 50/60 HZ, STEEL MATERIAL, ALUMINUM FINNISH, 146 MM WIDTH, 86 MM HEIGHT, 51 MM DEPTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 4827731
Product Name Plug/Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details