Hubbell Wiring Device-Kellems Plug/Receptacle IG5361

Description
RECEPTACLE, SINGLE, 20 AMP, 125 VAC, 2 POLE, ORANGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, SINGLE, 20 AMP, 125 VAC, 2 POLE, ORANGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4809816 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4809816
Plug/Receptacle 4809816
RECEPTACLE, SINGLE, 20 AMP, 125 VAC, 2 POLE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, SINGLE, 20 AMP, 125 VAC, 2 POLE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 98F7008 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
98F7008
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 98F7008
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4809816 98F7008
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers