Samtec Inc. PCB Headers HPM-08-04-T-S

Description
Samtec HPM-08-04-T-S Pin Header
Request a Quote
Description
Samtec HPM-08-04-T-S Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976736 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976736
PCB Headers 1976736
Samtec HPM-08-04-T-S Pin Header

Samtec HPM-08-04-T-S Pin Header

Supplier's Site
Header, 5.08Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec - 84T4279 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec
84T4279
Header, 5.08Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec 84T4279
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes

HEADER, 5.08MM, VERTICAL THOUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 38381438 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38381438
Connector/Terminal/Pin 38381438
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 8 POSITION, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, PITCH SPACING:5.08MM, NO. OF ROWS: 1, NO. OF CONTACTS:8CONTACTS, CONTACT TERMINATION TYPE:THROUGH HOLE, PRODUCT RANGE:HPM SERIES, GENDER:HEADER,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 5.08MM, VERTICAL THOUGH HOLE, 8 POSITION, CONNECTOR SYSTEMS:BOARD-TO-BOARD, PITCH SPACING:5.08MM, NO. OF ROWS: 1, NO. OF CONTACTS:8CONTACTS, CONTACT TERMINATION TYPE:THROUGH HOLE, PRODUCT RANGE:HPM SERIES, GENDER:HEADER,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1976736 84T4279 38381438
Product Name PCB Headers Header, 5.08Mm, Vertical Though Hole, 8 Position; Connector Systems Samtec Connector/Terminal/Pin
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Turret Connectors - 1333425-1502-1 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details