Hubbell Wiring Device-Kellems Plug/Receptacle IG4710

Description
TWIST LOCK RECEPTACLE, ISOLATED GROUND, SINGLE GANG, 2POLE, 3WIRE GROUNDING, 15AMP, 125V NEMA L5-15R, ORANGE FACE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TWIST LOCK RECEPTACLE, ISOLATED GROUND, SINGLE GANG, 2POLE, 3WIRE GROUNDING, 15AMP, 125V NEMA L5-15R, ORANGE FACE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11090683 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11090683
Plug/Receptacle 11090683
TWIST LOCK RECEPTACLE, ISOLATED GROUND, SINGLE GANG, 2POLE, 3WIRE GROUNDING, 15AMP, 125V NEMA L5-15R, ORANGE FACE. FREE 2 YEAR RADWELL WARRANTY

TWIST LOCK RECEPTACLE, ISOLATED GROUND, SINGLE GANG, 2POLE, 3WIRE GROUNDING, 15AMP, 125V NEMA L5-15R, ORANGE FACE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 34F1156 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
34F1156
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 34F1156
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11090683 34F1156
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECB-S-M8G3-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details