Samtec Inc. Pin & Socket Connectors HLE-113-02-L-DV-PE

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-113-02-L-DV-PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-113-02-L-DV-PE
Pin & Socket Connectors HLE-113-02-L-DV-PE
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Connector/Terminal/Pin - 38387106 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38387106
Connector/Terminal/Pin 38387106
CONNECTOR, HEADER, 26 POSITION, RECEPTACLE, PASS THROUGH, 2.54MM, THROUGH HOLE, GOLD. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HEADER, 26 POSITION, RECEPTACLE, PASS THROUGH, 2.54MM, THROUGH HOLE, GOLD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Socket, 2.54Mm, 2X13 Position; Connector Systems Samtec - 84T4126 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X13 Position; Connector Systems Samtec
84T4126
Socket, 2.54Mm, 2X13 Position; Connector Systems Samtec 84T4126
SOCKET, 2.54MM, 2X13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, 2X13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-113-02-L-DV-PE 38387106 84T4126
Product Name Pin & Socket Connectors Connector/Terminal/Pin Socket, 2.54Mm, 2X13 Position; Connector Systems Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data