OMEGA Engineering, Inc. Multi Purpose HPC-AL-S

Description
Temp Connectors: Pins & Sockets
Request a Quote Datasheet
Description
Temp Connectors: Pins & Sockets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Temp Connectors: Pins & Sockets

Temp Connectors: Pins & Sockets

Buy Now
Multi Purpose - 5880-HPC-AL-S-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
5880-HPC-AL-S-ND
Multi Purpose 5880-HPC-AL-S-ND
THERMOCOUPLE CRIMP CONTACT FOR M

THERMOCOUPLE CRIMP CONTACT FOR M

Buy Now Datasheet
Connector/Terminal/Pin - 109094349 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109094349
Connector/Terminal/Pin 109094349
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP, PRODUCT RANGE:HPC SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:24AWG, FOR USE WITH:OMEGA MTC SERIES CIRCULAR CONNECTORS, (PRICE/PK OF 20). FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP, PRODUCT RANGE:HPC SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:24AWG, FOR USE WITH:OMEGA MTC SERIES CIRCULAR CONNECTORS, (PRICE/PK OF 20). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega - 30AC7919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega
30AC7919
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega 30AC7919
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPC-AL-S 5880-HPC-AL-S-ND 109094349 30AC7919
Product Name Multi Purpose Connector/Terminal/Pin Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega
Contact Size (AWG) 20 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details