CONN HDR .050" 10POS
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; PITCH SPACING:1.27MM; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PRODUCT RANGE:HTMS SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HTMS-105-01-G-S-RA | 36436879 | 84T4408 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Connector/Terminal/Pin | Header, 1.27Mm, Though Hole, Right Angle, 5 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Termination | Solder | Through Hole Right Angle | |
| Mounting | Through Hole, Right Angle |