OMEGA Engineering, Inc. Multi Purpose HPC-CH-P

Description
Temp Connectors: Pins & Sockets
Request a Quote Datasheet
Description
Temp Connectors: Pins & Sockets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Temp Connectors: Pins & Sockets

Temp Connectors: Pins & Sockets

Buy Now
Multi Purpose - 5880-HPC-CH-P-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
5880-HPC-CH-P-ND
Multi Purpose 5880-HPC-CH-P-ND
THERMOCOUPLE CRIMP CONTACT FOR M

THERMOCOUPLE CRIMP CONTACT FOR M

Buy Now Datasheet
Connector/Terminal/Pin - 109073036 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109073036
Connector/Terminal/Pin 109073036
(PRICE/PK OF 20), CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; PRODUCT RANGE:HPC SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:OMEGA MTC SERIES CIRCULAR CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 20), CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; PRODUCT RANGE:HPC SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:OMEGA MTC SERIES CIRCULAR CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPC-CH-P 5880-HPC-CH-P-ND 109073036
Product Name Multi Purpose Connector/Terminal/Pin
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Female to UHF Male, Adapter - 9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details