ELECTRICAL OUTLET CONNECTOR; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
FLUSH RECEPTACLE, LOCKING DEVICES, TWIST-LOCK, ISOLATED GROUND INDUSTRIAL, 20 AMP, 125 VAC, 2-POLE 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, ORANGE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 78B2270 | 1113361 |
| Product Name | Electrical Outlet Connector; Connector Type Hubbell Wiring Devices | Plug/Receptacle |
| Voltage Rating | 125 volts | 125 volts |