OMEGA Engineering, Inc. Multi Purpose HPC-CH-S

Description
THERMOCOUPLE CRIMP CONTACT FOR M
Request a Quote Datasheet
Description
THERMOCOUPLE CRIMP CONTACT FOR M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 5880-HPC-CH-S-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
5880-HPC-CH-S-ND
Multi Purpose 5880-HPC-CH-S-ND
THERMOCOUPLE CRIMP CONTACT FOR M

THERMOCOUPLE CRIMP CONTACT FOR M

Buy Now Datasheet
Swedesboro, NJ, United States
Temp Connectors: Pins & Sockets

Temp Connectors: Pins & Sockets

Buy Now
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega - 30AC7922 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega
30AC7922
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega 30AC7922
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 109070918 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109070918
Connector/Terminal/Pin 109070918
THERMOCOUPLE CONTACTS, 20 AWG WIRE SIZE, HOLLOW PIN CONSTRUCTION, PUSH-IN CRIMP-STYLE, ECONOMICAL DESIGN, (PRICE/PK OF 20). FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE CONTACTS, 20 AWG WIRE SIZE, HOLLOW PIN CONSTRUCTION, PUSH-IN CRIMP-STYLE, ECONOMICAL DESIGN, (PRICE/PK OF 20). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5880-HPC-CH-S-ND HPC-CH-S 30AC7922 109070918
Product Name Multi Purpose Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega Connector/Terminal/Pin
Contact Size (AWG) 20 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data