Hubbell Wiring Device-Kellems Plug/Receptacle IG4700A

Description
RECEPTACLE, DUPLEX, 15 AMP, 125 VAC, 2 POLE, 3 WIRE, ORANGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, DUPLEX, 15 AMP, 125 VAC, 2 POLE, 3 WIRE, ORANGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11651149 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11651149
Plug/Receptacle 11651149
RECEPTACLE, DUPLEX, 15 AMP, 125 VAC, 2 POLE, 3 WIRE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, DUPLEX, 15 AMP, 125 VAC, 2 POLE, 3 WIRE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 29C7781 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
29C7781
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 29C7781
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11651149 29C7781
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2171-NEFC-S1G25-C2W25-S7-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details