Plastic ST Fiber Optic Connector, Singlemode, Simplex, Cable Mount Product overview: HFBR-4535Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4535Z can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 068065-HFBR-4535Z
Features: Crimpless
Connector Type: Plug
Fastening Type: Snap-In
Housing Color: Gray
Mounting: Free Hanging (In-Line)
Body Material: Plastic
Mode: Singlemode
Simplex/Duplex: Simplex
Fiber Cladding Diameter: 1000μm
Cable Diameter: 2.2mm
Ferrule Material: Plastic
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Alternative Parts (Cross-Reference): HFBR-4531Z;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
CONNECTOR, FIBER OPTIC, SINPLEX, SINGLEMODE, GRAY, CRIMPLESS, 2.2MM CABLE DIAMETER, SNAP-IN. FREE 2 YEAR RADWELL WARRANTY
CONN FIBER PLUG SMPLX 1000UM
FIBER OPTIC CONNECTOR, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-453XZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 440-HFBR-4535Z | 068065-HFBR-4535Z | 16149737 | HFBR-4535Z | 74K5194 |
| Product Name | Electronic Connector | Fiber Optic Connectors - HFBR-4535Z | Connector/Terminal/Pin | Fiber Optic Connector Assemblies | Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom |
| Connector Type | Fibre Channel Connectors | Fibre Channel Connectors |