Hubbell Wiring Device-Kellems Plug/Receptacle IG2810

Description
LOCKING RECEPTACLE, IG, 30A 120/208V, L21-30R, OR. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING RECEPTACLE, IG, 30A 120/208V, L21-30R, OR. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11651127 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11651127
Plug/Receptacle 11651127
LOCKING RECEPTACLE, IG, 30A 120/208V, L21-30R, OR. FREE 2 YEAR RADWELL WARRANTY

LOCKING RECEPTACLE, IG, 30A 120/208V, L21-30R, OR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 07C9230 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
07C9230
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 07C9230
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11651127 07C9230
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details