Manufacturer: Broadcom Limited
Win Source Part Number: 090363-HFBR-4516Z
Features: Keyed
Connector Type: Plug
Fastening Type: Latch Lock
Housing Material: Thermoplastic, Polyester
Housing Color: Gray
Mounting: Free Hanging (In-Line)
Body Material: Thermoplastic, Polyester
Mode: Singlemode
Simplex/Duplex: Duplex
Fiber Cladding Diameter: 1000μm
Cable Diameter: 2.2mm
Attenuation - Typ: -1.5dB
Ferrule Material: Plastic
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 500
POF Duplex ST Connector, 1000um, Crimp, Cable Mount Product overview: HFBR-4516Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4516Z can be used for catalog matching and distributor lookup.
FIBER OPTIC CONNECTOR, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes
CONN FIBER PLUG DUPLX 1000UM
DUPLEX LATCHING CONNECTOR, FIBER OPTIC PLUG, FREE HANGING IN-LINE MOUNTING, LATCH LOCK, PLASTIC MATERIAL, 1-2.2MM CABLE DIAMETER, WITH CRIMP RING. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 090363-HFBR-4516Z | 440-HFBR-4516Z | 74K5187 | HFBR-4516Z | 16149709 |
| Product Name | Fiber Optic Connectors - HFBR-4516Z | Electronic Connector | Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom | Fiber Optic Connector Assemblies | Connector/Terminal/Pin |
| Connector Type | Fibre Channel Connectors | Fibre Channel Connectors |