Samtec Inc. PCB Headers HPM-04-01-T-S

Description
Samtec HPM-04-01-T-S Pin Header
Request a Quote
Description
Samtec HPM-04-01-T-S Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800297 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800297
PCB Headers 1800297
Samtec HPM-04-01-T-S Pin Header

Samtec HPM-04-01-T-S Pin Header

Supplier's Site
PCB Headers - 1800594 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800594
PCB Headers 1800594
Samtec HPM-04-01-T-S Pin Header

Samtec HPM-04-01-T-S Pin Header

Supplier's Site
Header, 5.08Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec - 84T4247 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
84T4247
Header, 5.08Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec 84T4247
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes

HEADER, 5.08MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 38384558 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38384558
Connector/Terminal/Pin 38384558
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 4 POSITION; PITCH SPACING:5.08MM; NO. OF CONTACTS:4CONTACTS; GENDER:HEADER; PRODUCT RANGE:HPM SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT PLATING:TIN PLATED CONTACTSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 5.08MM, VERTICAL THOUGH HOLE, 4 POSITION; PITCH SPACING:5.08MM; NO. OF CONTACTS:4CONTACTS; GENDER:HEADER; PRODUCT RANGE:HPM SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT PLATING:TIN PLATED CONTACTSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800297 84T4247 38384558
Product Name PCB Headers Header, 5.08Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec Connector/Terminal/Pin
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data