Hubbell Wiring Device-Kellems Plug/Receptacle IG2420

Description
LOCKING RECEPTACLE, IG, 20A 3PH250V, L15-20R, OR. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING RECEPTACLE, IG, 20A 3PH250V, L15-20R, OR. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11651115 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11651115
Plug/Receptacle 11651115
LOCKING RECEPTACLE, IG, 20A 3PH250V, L15-20R, OR. FREE 2 YEAR RADWELL WARRANTY

LOCKING RECEPTACLE, IG, 20A 3PH250V, L15-20R, OR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 35B1245 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
35B1245
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 35B1245
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Body Material:Nylon; Colour:Orange RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Body Material:Nylon; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11651115 35B1245
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details