Plastic
Win Source Part Number: 1366113-HDP24-18-6PN
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: For Male Pins
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Base Product Number: HDP24
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 6
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 18-6
Contact Size: 4 (2), 16 (4)
Mounting Feature: Bulkhead - Front Side Nut
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included; Jam Nut Not Included
Insert Material: Polyetherimide (PEI)
Size 18 Connectors
6 Position Circular Connector Receptacle Housing Panel Mount
PLUG HOUSING, 6 POSITIONS, WIRE TO WIRE, PANEL MOUNT, IP67 PROTECTION, PLASTIC MATERIAL, MALE TERMINALS, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONN RCPT HSNG MALE 6POS PNL MNT
| LADD Distribution | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HDP24-18-6PN | 1366113-HDP24-18-6PN | HDP24-18-6PN | 1734-1497-ND | 175873741 | HDP24-18-6PN |
| Product Name | Circular / Cylindrical Connector - HDP20 Series | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | Plug/Receptacle | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Geometry | Straight | |||||
| Mounting | Flange Mount, Receptacle | Panel Mount | Panel Mount | Panel Mount |