Hubbell Wiring Device-Kellems Plug/Receptacle IG5261

Description
SINGLE RECEPTACLE, 15AMP, 2POLE ,125V, 5-15R, ORANGE,3 WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SINGLE RECEPTACLE, 15AMP, 2POLE ,125V, 5-15R, ORANGE,3 WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 88265675 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
88265675
Plug/Receptacle 88265675
SINGLE RECEPTACLE, 15AMP, 2POLE ,125V, 5-15R, ORANGE,3 WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY

SINGLE RECEPTACLE, 15AMP, 2POLE ,125V, 5-15R, ORANGE,3 WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 92B1792 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
92B1792
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 92B1792
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 88265675 92B1792
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details