Manufacturer: Pulse Electronics
Win Source Part Number: 1333896-J00-0014NL
Category: Connectors, Interconnects>Modula
Packaging: Tube
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 30
Mounting: Through Hole
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: J000014NL,553-1612-5
RoHS Status: RoHS Compliant
CONN JACK 1PORT PCB
CONN JACK 1PORT 100 BASE-TX PCB Product overview: J00-0014NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J00-0014NL can be used for catalog matching and distributor lookup.
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT, MODULAR CONNECTOR TYPE:RJ45 JACK, PORT CONFIGURATION:1 X 1 (PORT), NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C, LAN CATEGORY:CAT5, CAT6, IP RATING:-, CONNECTOR ORIENTATION:RIGHT ANGLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONN JACK 1PORT 100 BASE-TX PCB
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333896-J00-0014NL | 553-1612-5-ND | 365-J00-0014NL | J00-0014NL | 73129222 | J00-0014NL | 60AC3145 |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Electronic Connector | Modular Connectors / Ethernet Connectors | Connector/Terminal/Pin | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Termination | Solder | Solder | Through Hole | Solder | |||
| Mounting | Through Hole | Through Hole | Through Hole |