Win Source Part Number: 1356803-HDMR-19-01-F
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Package: Bulk
Product Status: Active
Features: Board Guide
Base Product Number: HDMR-19
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 40VAC
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1.3A per Contact
Shielding: Shielded
Contact Finish: Gold
Connector Type: HDMI
Termination: Solder
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 100
Number of Contacts: 19
Number of Ports: 1
Shell/Shielding Material: Brass
CONN RCPT HDMI 19POS SMD R/A Product overview: HDMR-19-01-F-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-HDMR-19-01-F-SM can be used for catalog matching and distributor lookup.
CONN RCPT HDMI 19POS SMD R/A
"High-Speed I/O Receptacle" RoHS Compliant: Yes
HDMI RECEPTACLE CONNECTOR, 19 POSITION, SURFACE MOUNT, RIGHT ANGLE, HORIZONTAL MOUNTING FEATURE, TERMINATION: SOLDER, 1.3A PER CONTACT, SHIELDED, OPERATING TEMPERATURE: -25-85 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HDMR-19-01-F-SM | 1356803-HDMR-19-01-F-SM | 312-HDMR-19-01-F-SM | HDMR-19-01-F-SM | 95AH5146 | 136982150 |
| Product Name | Cable Assemblies | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | SMD Electronic Connector | USB, DVI, HDMI Connector Assemblies | high-Speed I/o Receptacle Rohs Compliant Samtec | Connector/Terminal/Pin |
| Connector Type | USB | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle; Through Hole | ||||
| Voltage Rating | 40 volts | 40 volts | 40 volts |