Hubbell Wiring Device-Kellems Wall Plate, 2 Module, White; Accessory Type Hubbell Wiring Devices KP8

Description
WALL PLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:PREMISETRAK Module Bezels; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Office White RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:PREMISETRAK Module Bezels; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Office White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Module, White; Accessory Type Hubbell Wiring Devices - 91F2395 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Module, White; Accessory Type Hubbell Wiring Devices
91F2395
Wall Plate, 2 Module, White; Accessory Type Hubbell Wiring Devices 91F2395
WALL PLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:PREMISETRAK Module Bezels; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Office White RoHS Compliant: Yes

WALL PLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:PREMISETRAK Module Bezels; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Office White RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11055143 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11055143
Plug/Receptacle 11055143
RECTANGULAR RACEWAY PLATE WHITE, FOR USE WITH HUBBELL BT3BC5 THREE CHANNEL, MEDIATRAK, NONMETALLIC PLUGTRAK, PB2, PB3, PDB12, PS3, PT12, PW1 SERIES RACEWAYS. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR RACEWAY PLATE WHITE, FOR USE WITH HUBBELL BT3BC5 THREE CHANNEL, MEDIATRAK, NONMETALLIC PLUGTRAK, PB2, PB3, PDB12, PS3, PT12, PW1 SERIES RACEWAYS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 91F2395 11055143
Product Name Wall Plate, 2 Module, White; Accessory Type Hubbell Wiring Devices Plug/Receptacle
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products