Hubbell Wiring Device-Kellems Plug/Receptacle HXJ6OW

Description
1-PORT MOD JACK 110 8W8P UTPT568A/B CAT6 HXJ SERIESOFFICE WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
1-PORT MOD JACK 110 8W8P UTPT568A/B CAT6 HXJ SERIESOFFICE WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21553152 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21553152
Plug/Receptacle 21553152
1-PORT MOD JACK 110 8W8P UTPT568A/B CAT6 HXJ SERIESOFFICE WHITE. FREE 2 YEAR RADWELL WARRANTY

1-PORT MOD JACK 110 8W8P UTPT568A/B CAT6 HXJ SERIESOFFICE WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices - 27C9956 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
27C9956
Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices 27C9956
CAT6 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT6 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 21553152 27C9956
Product Name Plug/Receptacle Cat6 Modular Jack, 8 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products