Hubbell Wiring Device-Kellems Plug/Receptacle IG2410

Description
TWIST LOCK RECEPTACLE, 20AMP, 125/250V, 3-POLE,4WIRE,ORANGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TWIST LOCK RECEPTACLE, 20AMP, 125/250V, 3-POLE,4WIRE,ORANGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11651111 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11651111
Plug/Receptacle 11651111
TWIST LOCK RECEPTACLE, 20AMP, 125/250V, 3-POLE,4WIRE,ORANGE. FREE 2 YEAR RADWELL WARRANTY

TWIST LOCK RECEPTACLE, 20AMP, 125/250V, 3-POLE,4WIRE,ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 34F1159 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
34F1159
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 34F1159
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Body Material:Nylon; Colour:Orange RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Body Material:Nylon; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11651111 34F1159
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Miniature Banana Socket - 9252 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details