Hubbell Wiring Device-Kellems Plug/Receptacle IG2720

Description
250 VAC, 30 AMP, 15-30R NEMA, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, ORANGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
250 VAC, 30 AMP, 15-30R NEMA, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, ORANGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11651123 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11651123
Plug/Receptacle 11651123
250 VAC, 30 AMP, 15-30R NEMA, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, ORANGE. FREE 2 YEAR RADWELL WARRANTY

250 VAC, 30 AMP, 15-30R NEMA, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 14C6125 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
14C6125
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 14C6125
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Orange; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11651123 14C6125
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-1034-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details