Hubbell Wiring Device-Kellems Plug/Receptacle IG20CR

Description
RECEPTACLE, DUPLEX, ORANGE, 20AMP, 2POLES, 125VAC, 1HP, SCREW TERMINALS, 12-10AWG. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, DUPLEX, ORANGE, 20AMP, 2POLES, 125VAC, 1HP, SCREW TERMINALS, 12-10AWG. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11651040 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11651040
Plug/Receptacle 11651040
RECEPTACLE, DUPLEX, ORANGE, 20AMP, 2POLES, 125VAC, 1HP, SCREW TERMINALS, 12-10AWG. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, DUPLEX, ORANGE, 20AMP, 2POLES, 125VAC, 1HP, SCREW TERMINALS, 12-10AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Mains Socket, 20A, 125Vac, Orange; Connector Type Hubbell Wiring Devices - 16M8988 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mains Socket, 20A, 125Vac, Orange; Connector Type Hubbell Wiring Devices
16M8988
Connector, Mains Socket, 20A, 125Vac, Orange; Connector Type Hubbell Wiring Devices 16M8988
CONNECTOR, MAINS SOCKET, 20A, 125VAC, ORANGE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, MAINS SOCKET, 20A, 125VAC, ORANGE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11651040 16M8988
Product Name Plug/Receptacle Connector, Mains Socket, 20A, 125Vac, Orange; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details