GardTec, Inc. Plug/Receptacle HP100-36

Description
(PRICE/EACH), FAN POWER CORD, STRAIGHT PLUG, 914MM, FOR USE WITH:TUBE AXIAL FANS, VOLTAGE RATING:125VAC, FAN SIDE CONNECTOR:STRAIGHT PLUG, CURRENT RATING:10 AMP, CABLE LENGTH:914MM, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/EACH), FAN POWER CORD, STRAIGHT PLUG, 914MM, FOR USE WITH:TUBE AXIAL FANS, VOLTAGE RATING:125VAC, FAN SIDE CONNECTOR:STRAIGHT PLUG, CURRENT RATING:10 AMP, CABLE LENGTH:914MM, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 26279849 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26279849
Plug/Receptacle 26279849
(PRICE/EACH), FAN POWER CORD, STRAIGHT PLUG, 914MM, FOR USE WITH:TUBE AXIAL FANS, VOLTAGE RATING:125VAC, FAN SIDE CONNECTOR:STRAIGHT PLUG, CURRENT RATING:10 AMP, CABLE LENGTH:914MM, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), FAN POWER CORD, STRAIGHT PLUG, 914MM, FOR USE WITH:TUBE AXIAL FANS, VOLTAGE RATING:125VAC, FAN SIDE CONNECTOR:STRAIGHT PLUG, CURRENT RATING:10 AMP, CABLE LENGTH:914MM, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26279849
Product Name Plug/Receptacle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Angled plug socket - PEV-1/4-WD-LED-24 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 15 to 30 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details