Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices IG8300R

Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices - 88H8308 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices
88H8308
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices 88H8308
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11651371 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11651371
Plug/Receptacle 11651371
DUPLEX RECEPTACLE, STRAIGHT BLADE,HOSPITAL GRADE,20AMP,125V,2PO LE,3 WIRE GROUNDING,RED,NEMA 5-20R. FREE 2 YEAR RADWELL WARRANTY

DUPLEX RECEPTACLE, STRAIGHT BLADE,HOSPITAL GRADE,20AMP,125V,2POLE,3 WIRE GROUNDING,RED,NEMA 5-20R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 88H8308 11651371
Product Name Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Connector Type Hospital Grade / Medical Hospital Grade / Medical
Mounting Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products